Pomona Electronics Test Leads 3781-36-3

Description
Test Leads 36" MINIGRABBER ORG
Datasheet
Description
Test Leads 36" MINIGRABBER ORG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-36-3
Test Leads 3781-36-3
Test Leads 36" MINIGRABBER ORG

Test Leads 36" MINIGRABBER ORG

Buy Now Datasheet
Test Lead, Orange, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona - 92B8808 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Orange, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona
92B8808
Test Lead, Orange, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona 92B8808
TEST LEAD, ORANGE, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, ORANGE, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Orange; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3781-36-3 92B8808
Product Name Test Leads Test Lead, Orange, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details