TEST LEAD, BROWN, 914.5MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Brown; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 96B5982 | 3781-36-1 |
| Product Name | Test Lead, Brown, 914.5Mm, 60V, 5A; Grabber Test Lead Type Pomona | Test Leads |
| Voltage Rating | 60 volts |