Pomona Electronics Test Leads 3781-36-02

Description
Test Leads MINI GRABBER TEST SET OF 1BLK & 1RED
Datasheet
Description
Test Leads MINI GRABBER TEST SET OF 1BLK & 1RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-36-02
Test Leads 3781-36-02
Test Leads MINI GRABBER TEST SET OF 1BLK & 1RED

Test Leads MINI GRABBER TEST SET OF 1BLK & 1RED

Buy Now Datasheet
Test Lead, Hook Clip, 914.4Mm Rohs Compliant Pomona - 51AH6629 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook Clip, 914.4Mm Rohs Compliant Pomona
51AH6629
Test Lead, Hook Clip, 914.4Mm Rohs Compliant Pomona 51AH6629
TEST LEAD, HOOK CLIP, 914.4MM ROHS COMPLIANT: YES

TEST LEAD, HOOK CLIP, 914.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3781-36-02 51AH6629
Product Name Test Leads Test Lead, Hook Clip, 914.4Mm Rohs Compliant Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details