TEST LEAD, GREEN, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Green; Current Rating:5A; Voltage Rating:60VDC; Product Range:-; Cable Length:24" RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 3781-24-5 | 94F1543 |
| Product Name | Test Leads | Test Lead, Green, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona |
| Voltage Rating | 60 volts |