Pomona Electronics Test Leads 3781-18-0

Description
Test Leads 18" W/EACH END BLK
Datasheet
Description
Test Leads 18" W/EACH END BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-18-0
Test Leads 3781-18-0
Test Leads 18" W/EACH END BLK

Test Leads 18" W/EACH END BLK

Buy Now Datasheet
Test Lead, Black, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4270 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4270
Test Lead, Black, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4270
TEST LEAD, BLACK, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3781-18-0 10M4270
Product Name Test Leads Test Lead, Black, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2521316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details