Pomona Electronics Test Clip; Beryllium Copper; 20 AWG; Copper; 41 x 36; 0.087 in.; 60 in.; 102 de 3780-60-2

Description
Unshielded Jumber Aligator, 3 ft Length, 18 AWG Wire Size, Black Color Wire: 20 AWG, 41 × 36 t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps. Stainless steel grabber compression spring resists corrosion and retains a firm feel throughout the life of the grabber. Flexible 20 ga. multi-stranded wire is molded directly to the grabber actuator cap and pin tip plug for durability.
Description
Unshielded Jumber Aligator, 3 ft Length, 18 AWG Wire Size, Black Color Wire: 20 AWG, 41 × 36 t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps. Stainless steel grabber compression spring resists corrosion and retains a firm feel throughout the life of the grabber. Flexible 20 ga. multi-stranded wire is molded directly to the grabber actuator cap and pin tip plug for durability.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Beryllium Copper; 20 AWG; Copper; 41 x 36; 0.087 in.; 60 in.; 102 de - 70197744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Beryllium Copper; 20 AWG; Copper; 41 x 36; 0.087 in.; 60 in.; 102 de
70197744
Test Clip; Beryllium Copper; 20 AWG; Copper; 41 x 36; 0.087 in.; 60 in.; 102 de 70197744
Unshielded Jumber Aligator, 3 ft Length, 18 AWG Wire Size, Black Color Wire: 20 AWG, 41 × 36 t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps. Stainless steel grabber compression spring resists corrosion and retains a firm feel throughout the life of the grabber. Flexible 20 ga. multi-stranded wire is molded directly to the grabber actuator cap and pin tip plug for durability.

Unshielded Jumber Aligator, 3 ft Length, 18 AWG Wire Size, Black Color
Wire: 20 AWG, 41 × 36 t.c. PVC insulated, 2.21 mm (0.087) O.D. Rating: 300 VAC, 12 amps.
Stainless steel grabber compression spring resists corrosion and retains a firm feel throughout the life of the grabber. Flexible 20 ga. multi-stranded wire is molded directly to the grabber actuator cap and pin tip plug for durability.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197744
Product Name Test Clip; Beryllium Copper; 20 AWG; Copper; 41 x 36; 0.087 in.; 60 in.; 102 de
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details