Pomona Electronics Test Leads 3780-60-0

Description
Test Leads MINI GRABBER TEST
Datasheet
Description
Test Leads MINI GRABBER TEST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3780-60-0
Test Leads 3780-60-0
Test Leads MINI GRABBER TEST

Test Leads MINI GRABBER TEST

Buy Now Datasheet
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona - 35F1031 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona
35F1031
Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona 35F1031
TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3780 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3780 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Minigrabber, Hook Clip To Free End, Black, 60 V, 5 A, 1.524 M Rohs Compliant Pomona - 51X2017 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Minigrabber, Hook Clip To Free End, Black, 60 V, 5 A, 1.524 M Rohs Compliant Pomona
51X2017
Test Lead, Minigrabber, Hook Clip To Free End, Black, 60 V, 5 A, 1.524 M Rohs Compliant Pomona 51X2017
Test Lead, Minigrabber, Hook Clip to Free End, Black, 60 V, 5 A, 1.524 m RoHS Compliant: Yes

Test Lead, Minigrabber, Hook Clip to Free End, Black, 60 V, 5 A, 1.524 m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 3780-60-0 35F1031 51X2017
Product Name Test Leads Test Lead, Black, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona Test Lead, Minigrabber, Hook Clip To Free End, Black, 60 V, 5 A, 1.524 M Rohs Compliant Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XL1C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details