Pomona Electronics Test Plugs & Test Jacks 3777A-2

Description
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, RED
Datasheet
Description
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3777A-2
Test Plugs & Test Jacks 3777A-2
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, RED

Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, RED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 3777A-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 202XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details