Pomona Electronics Test Plugs & Test Jacks 3777A-0

Description
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, BLACK
Datasheet
Description
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3777A-0
Test Plugs & Test Jacks 3777A-0
Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, BLACK

Test Plugs & Test Jacks SPADE LUG TO DMM BANANA JACK, BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 3777A-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details