Pomona Electronics Binding Posts 3770-2

Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1699-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1699-ND
Binding Posts 501-1699-ND
Binding Post Connector Standard Knurled Red Gold

Binding Post Connector Standard Knurled Red Gold

Buy Now Datasheet
Binding Post, 15A, Turret, Red; Product Range Pomona - 78B1723 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Red; Product Range Pomona
78B1723
Binding Post, 15A, Turret, Red; Product Range Pomona 78B1723
BINDING POST, 15A, TURRET, RED; Product Range:3770 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; Colour:Red RoHS Compliant: Yes

BINDING POST, 15A, TURRET, RED; Product Range:3770 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; - 70198414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
70198414
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; 70198414
8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts
Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1699-ND 78B1723 70198414
Product Name Binding Posts Binding Post, 15A, Turret, Red; Product Range Pomona Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers