Pomona Electronics Binding Post, 15A, Red, Panel; Product Range Pomona 3770-2.

Description
BINDING POST, 15A, RED, PANEL; Product Range:3770 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; SVHC:No SVHC RoHS Compliant: Yes
Description
BINDING POST, 15A, RED, PANEL; Product Range:3770 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Red, Panel; Product Range Pomona - 47AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Red, Panel; Product Range Pomona
47AC2491
Binding Post, 15A, Red, Panel; Product Range Pomona 47AC2491
BINDING POST, 15A, RED, PANEL; Product Range:3770 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, RED, PANEL; Product Range:3770 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Copper; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC2491
Product Name Binding Post, 15A, Red, Panel; Product Range Pomona
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details