Pomona Electronics Binding Posts 3770-0

Description
Binding Post Connector Standard Knurled Black Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1612-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1612-ND
Binding Posts 501-1612-ND
Binding Post Connector Standard Knurled Black Gold

Binding Post Connector Standard Knurled Black Gold

Buy Now Datasheet
Binding Post, 15A, Turret, Black; Product Range Pomona - 77B2411 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Black; Product Range Pomona
77B2411
Binding Post, 15A, Turret, Black; Product Range Pomona 77B2411
BINDING POST, 15A, TURRET, BLACK; Product Range:3770 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Copper RoHS Compliant: Yes

BINDING POST, 15A, TURRET, BLACK; Product Range:3770 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; - 70198413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
70198413
Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate; 70198413
8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

8-32 Thread Post, 1⁄4 in. Mounting Hole Size, Thread Size 8-32, Standard Binding Posts
Accepts standard banana plug. Thin line design for high-density packaging. Nickel plated 8-32 hex nut and lockwasher included. 2.54 mm (0.100) dia. cross hole is perpendicular with flat on insulator. Mounts in panels 1.57 mm (0.62) to 6.35 mm (0.250) thick. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max. Finish: 3760 — Tin plated; 3750 — Gold plated; 3770 — Gold plated tellurium copper.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1612-ND 77B2411 70198413
Product Name Binding Posts Binding Post, 15A, Turret, Black; Product Range Pomona Binding Post; Standard Binding Post; 15A; 2500 V (RMS) (Max.); Polycarbonate;
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details