Keithley Instruments, Inc. Switch Card 3760

Description
The 3760 is a switch card from Keithley. Additional Features: Channels Per Card: 10 Contact Configuration: 2-pole Form C with common guard Connector Type: Screw terminal, #16AWG maximum wire size Relay Drive Current: 80 mA per relay typical Maximum Switching Levels: 300 V, 5 A, 100 VA (resistive load only) Maximum Applied Voltage: 500 V Contact Life: >107 closures (cold switching), >105 closures (at maximum signal level) Contact Resistance: <0.15 ω to rated life Contact Potential: 1 mV max. Warm up: One hour to rated accuracies Actuation Time: <15 ms, exclusive of mainframe Relay type: 2 Form C nonlatching electromechanical Relay drive current: 80 mA per relay (typical) Relay drive scheme: Direct Channel Isolation: >109 ω, <50 pF Input Isolation: >107 ω, <150 pF Common Mode Voltage: 500 V peak EMC: Conforms to all European Union directives Operating Environment: 0° to 50°C, up to 35°C at 70% relative humidity Storage Environment: –25°C to 65°C Altitude: 0 to 2000 m (0 to 6562 feet) above sea level Pollution degree: 2 Available Services 3760-3Y-EW 1-year factory warranty extended to 3 years from date of shipment 3760-5Y-EW 1-year factory warranty extended to 5 years from date of shipment The Keithley 3760 has ten 2-pole channels and features 5 A contacts. The switching is designed to maintain current paths for signals not connected to the output or, when internal jumpers are removed, to provide high input resistance for making voltage measurements. The 3760 does not connect to the 6 common buses on the 3706A backplane. Daisy chaining cards can be achieved by using an output channel. Semiconductor testing, materials research, power supply testing, solar cell measurements, electrochemical applications and IC testing are among the applications simplified with the 3760 High Current Multiplexer Card.
Datasheet
Description
The 3760 is a switch card from Keithley. Additional Features: Channels Per Card: 10 Contact Configuration: 2-pole Form C with common guard Connector Type: Screw terminal, #16AWG maximum wire size Relay Drive Current: 80 mA per relay typical Maximum Switching Levels: 300 V, 5 A, 100 VA (resistive load only) Maximum Applied Voltage: 500 V Contact Life: >107 closures (cold switching), >105 closures (at maximum signal level) Contact Resistance: <0.15 ω to rated life Contact Potential: 1 mV max. Warm up: One hour to rated accuracies Actuation Time: <15 ms, exclusive of mainframe Relay type: 2 Form C nonlatching electromechanical Relay drive current: 80 mA per relay (typical) Relay drive scheme: Direct Channel Isolation: >109 ω, <50 pF Input Isolation: >107 ω, <150 pF Common Mode Voltage: 500 V peak EMC: Conforms to all European Union directives Operating Environment: 0° to 50°C, up to 35°C at 70% relative humidity Storage Environment: –25°C to 65°C Altitude: 0 to 2000 m (0 to 6562 feet) above sea level Pollution degree: 2 Available Services 3760-3Y-EW 1-year factory warranty extended to 3 years from date of shipment 3760-5Y-EW 1-year factory warranty extended to 5 years from date of shipment The Keithley 3760 has ten 2-pole channels and features 5 A contacts. The switching is designed to maintain current paths for signals not connected to the output or, when internal jumpers are removed, to provide high input resistance for making voltage measurements. The 3760 does not connect to the 6 common buses on the 3706A backplane. Daisy chaining cards can be achieved by using an output channel. Semiconductor testing, materials research, power supply testing, solar cell measurements, electrochemical applications and IC testing are among the applications simplified with the 3760 High Current Multiplexer Card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 3760
The 3760 is a switch card from Keithley. Additional Features: Channels Per Card: 10 Contact Configuration: 2-pole Form C with common guard Connector Type: Screw terminal, #16AWG maximum wire size Relay Drive Current: 80 mA per relay typical Maximum Switching Levels: 300 V, 5 A, 100 VA (resistive load only) Maximum Applied Voltage: 500 V Contact Life: >107 closures (cold switching), >105 closures (at maximum signal level) Contact Resistance: <0.15 ω to rated life Contact Potential: 1 mV max. Warm up: One hour to rated accuracies Actuation Time: <15 ms, exclusive of mainframe Relay type: 2 Form C nonlatching electromechanical Relay drive current: 80 mA per relay (typical) Relay drive scheme: Direct Channel Isolation: >109 ω, <50 pF Input Isolation: >107 ω, <150 pF Common Mode Voltage: 500 V peak EMC: Conforms to all European Union directives Operating Environment: 0° to 50°C, up to 35°C at 70% relative humidity Storage Environment: –25°C to 65°C Altitude: 0 to 2000 m (0 to 6562 feet) above sea level Pollution degree: 2 Available Services 3760-3Y-EW 1-year factory warranty extended to 3 years from date of shipment 3760-5Y-EW 1-year factory warranty extended to 5 years from date of shipment The Keithley 3760 has ten 2-pole channels and features 5 A contacts. The switching is designed to maintain current paths for signals not connected to the output or, when internal jumpers are removed, to provide high input resistance for making voltage measurements. The 3760 does not connect to the 6 common buses on the 3706A backplane. Daisy chaining cards can be achieved by using an output channel. Semiconductor testing, materials research, power supply testing, solar cell measurements, electrochemical applications and IC testing are among the applications simplified with the 3760 High Current Multiplexer Card.

The 3760 is a switch card from Keithley.

Additional Features:

  • Channels Per Card: 10
  • Contact Configuration: 2-pole Form C with common guard
  • Connector Type: Screw terminal, #16AWG maximum wire size
  • Relay Drive Current: 80 mA per relay typical
  • Maximum Switching Levels: 300 V, 5 A, 100 VA (resistive load only)
  • Maximum Applied Voltage: 500 V
  • Contact Life: >107 closures (cold switching), >105 closures (at maximum signal level)
  • Contact Resistance: <0.15 Ω to rated life
  • Contact Potential: 1 mV max.
  • Warm up: One hour to rated accuracies
  • Actuation Time: <15 ms, exclusive of mainframe
  • Relay type: 2 Form C nonlatching electromechanical
  • Relay drive current: 80 mA per relay (typical)
  • Relay drive scheme: Direct
  • Channel Isolation: >109 Ω, <50 pF
  • Input Isolation: >107 Ω, <150 pF
  • Common Mode Voltage: 500 V peak
  • EMC: Conforms to all European Union directives
  • Operating Environment: 0° to 50°C, up to 35°C at 70% relative humidity
  • Storage Environment: –25°C to 65°C
  • Altitude: 0 to 2000 m (0 to 6562 feet) above sea level
  • Pollution degree: 2

Available Services

  • 3760-3Y-EW 1-year factory warranty extended to 3 years from date of shipment
  • 3760-5Y-EW 1-year factory warranty extended to 5 years from date of shipment

The Keithley 3760 has ten 2-pole channels and features 5 A contacts. The switching is designed to maintain current paths for signals not connected to the output or, when internal jumpers are removed, to provide high input resistance for making voltage measurements. The 3760 does not connect to the 6 common buses on the 3706A backplane. Daisy chaining cards can be achieved by using an output channel. Semiconductor testing, materials research, power supply testing, solar cell measurements, electrochemical applications and IC testing are among the applications simplified with the 3760 High Current Multiplexer Card.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3760
Product Name Switch Card
Unlock Full Specs
to access all available technical data