Pomona Electronics Binding Posts 3760-9

Description
Binding Post Connector Standard Knurled White Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled White Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1470-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1470-ND
Binding Posts 501-1470-ND
Binding Post Connector Standard Knurled White Tin

Binding Post Connector Standard Knurled White Tin

Buy Now Datasheet
Binding Post, 15A, White; Product Range Pomona - 94F922 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, White; Product Range Pomona
94F922
Binding Post, 15A, White; Product Range Pomona 94F922
BINDING POST, 15A, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

BINDING POST, 15A, WHITE; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1470-ND 94F922
Product Name Binding Posts Binding Post, 15A, White; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data