Pomona Electronics Binding Posts 3760-7

Description
Binding Post Connector Standard Knurled Violet Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Violet Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1864-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1864-ND
Binding Posts 501-1864-ND
Binding Post Connector Standard Knurled Violet Tin

Binding Post Connector Standard Knurled Violet Tin

Buy Now Datasheet
Standard Binding Post, 2500 Vdc, 15 A, Violet, Brass Material, Bright Tin Plating, Polycarbonate Insulation Rohs Compliant Pomona - 96F7106 - Newark, An Avnet Company
Chicago, IL, United States
Standard Binding Post, 2500 Vdc, 15 A, Violet, Brass Material, Bright Tin Plating, Polycarbonate Insulation Rohs Compliant Pomona
96F7106
Standard Binding Post, 2500 Vdc, 15 A, Violet, Brass Material, Bright Tin Plating, Polycarbonate Insulation Rohs Compliant Pomona 96F7106
STANDARD BINDING POST, 2500 VDC, 15 A, VIOLET, BRASS MATERIAL, BRIGHT TIN PLATING, POLYCARBONATE INSULATION ROHS COMPLIANT: YES

STANDARD BINDING POST, 2500 VDC, 15 A, VIOLET, BRASS MATERIAL, BRIGHT TIN PLATING, POLYCARBONATE INSULATION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1864-ND 96F7106
Product Name Binding Posts Standard Binding Post, 2500 Vdc, 15 A, Violet, Brass Material, Bright Tin Plating, Polycarbonate Insulation Rohs Compliant Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details