Pomona Electronics Binding Posts 3750-9

Description
Binding Post Connector Standard Knurled White Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled White Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2400-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2400-ND
Binding Posts 501-2400-ND
Binding Post Connector Standard Knurled White Gold

Binding Post Connector Standard Knurled White Gold

Buy Now Datasheet
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate - 70197897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate
70197897
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate 70197897
Model 3750 Standard Binding Post Accepts standard banana plug, wire or spade lug Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.

Model 3750 Standard Binding Post

  • Accepts standard banana plug, wire or spade lug
  • Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick
    Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.
Supplier's Site
Binding Post, 15A, Turret, White; Product Range Pomona - 70B7189 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, White; Product Range Pomona
70B7189
Binding Post, 15A, Turret, White; Product Range Pomona 70B7189
BINDING POST, 15A, TURRET, WHITE; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:WhiteRoHS Compliant: Yes

BINDING POST, 15A, TURRET, WHITE; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2400-ND 70197897 70B7189
Product Name Binding Posts Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate Binding Post, 15A, Turret, White; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products