Pomona Electronics Binding Post, 15A, Turret, Violet; Product Range Pomona 3750-7

Description
BINDING POST, 15A, TURRET, VIOLET; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, TURRET, VIOLET; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Turret, Violet; Product Range Pomona - 22C8102 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Violet; Product Range Pomona
22C8102
Binding Post, 15A, Turret, Violet; Product Range Pomona 22C8102
BINDING POST, 15A, TURRET, VIOLET; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, TURRET, VIOLET; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22C8102
Product Name Binding Post, 15A, Turret, Violet; Product Range Pomona
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details