Pomona Electronics Binding Posts 3750-6

Description
Binding Post Connector Standard Knurled Blue Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Blue Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2399-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2399-ND
Binding Posts 501-2399-ND
Binding Post Connector Standard Knurled Blue Gold

Binding Post Connector Standard Knurled Blue Gold

Buy Now Datasheet
Binding Post, 15A, Turret, Blue; Product Range Pomona - 94F758 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Blue; Product Range Pomona
94F758
Binding Post, 15A, Turret, Blue; Product Range Pomona 94F758
BINDING POST, 15A, TURRET, BLUE; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

BINDING POST, 15A, TURRET, BLUE; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate - 70197896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate
70197896
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate 70197896
Model 3750 Standard Binding Post Accepts standard banana plug, wire or spade lug Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.

Model 3750 Standard Binding Post

  • Accepts standard banana plug, wire or spade lug
  • Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick
    Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2399-ND 94F758 70197896
Product Name Binding Posts Binding Post, 15A, Turret, Blue; Product Range Pomona Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details