Pomona Electronics Binding Posts 3750-5

Description
Binding Post Connector Standard Knurled Green Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Green Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1787-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1787-ND
Binding Posts 501-1787-ND
Binding Post Connector Standard Knurled Green Gold

Binding Post Connector Standard Knurled Green Gold

Buy Now Datasheet
Binding Post, 15A, Turret, Green; Product Range Pomona - 96F7091 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Green; Product Range Pomona
96F7091
Binding Post, 15A, Turret, Green; Product Range Pomona 96F7091
BINDING POST, 15A, TURRET, GREEN; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes

BINDING POST, 15A, TURRET, GREEN; Product Range:3750 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate - 70197895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate
70197895
Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate 70197895
Model 3750 Standard Binding Post Accepts standard banana plug, wire or spade lug Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.

Model 3750 Standard Binding Post

  • Accepts standard banana plug, wire or spade lug
  • Mounts in panels from .070 ” to .250 ” (1.77mm to 6.35 mm) thick
    Hands free usage in controlled voltage environments: 2500 V (RMS) maximum.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1787-ND 96F7091 70197895
Product Name Binding Posts Binding Post, 15A, Turret, Green; Product Range Pomona Binding Post; Plug; 15 A; 2500 V (RMS) (Max.); Polycarbonate; Polycarbonate
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details