Pomona Electronics Binding Post, 15A, Yellow, Panel; Product Range Pomona 3750-4.

Description
BINDING POST, 15A, YELLOW, PANEL; Product Range:3750 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, YELLOW, PANEL; Product Range:3750 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Yellow, Panel; Product Range Pomona - 47AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Yellow, Panel; Product Range Pomona
47AC2488
Binding Post, 15A, Yellow, Panel; Product Range Pomona 47AC2488
BINDING POST, 15A, YELLOW, PANEL; Product Range:3750 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

BINDING POST, 15A, YELLOW, PANEL; Product Range:3750 Series; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC2488
Product Name Binding Post, 15A, Yellow, Panel; Product Range Pomona
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products