Pomona Electronics Test Plugs & Test Jacks 3744A-02

Description
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK
Datasheet
Description
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3744A-02
Test Plugs & Test Jacks 3744A-02
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK

Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 3744A-02
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details