Pomona Electronics Spade Lug To Banana Jack, 15A, Black; Product Range Pomona 3744A-0

Description
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona - 70B840 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona
70B840
Spade Lug To Banana Jack, 15A, Black; Product Range Pomona 70B840
SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:Black RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A, BLACK; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 70B840
Product Name Spade Lug To Banana Jack, 15A, Black; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ring Terminals - 1788644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details