Pomona Electronics Emi/rfi Box W/ Card Guide, Alum, Blue; Enclosure Type Pomona 3742

Description
EMI/RFI BOX W/ CARD GUIDE, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:156.46mm; External Width - Metric:68.07mm; External Depth - Metric:104.9mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet
Description
EMI/RFI BOX W/ CARD GUIDE, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:156.46mm; External Width - Metric:68.07mm; External Depth - Metric:104.9mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Box W/ Card Guide, Alum, Blue; Enclosure Type Pomona - 40AH1281 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box W/ Card Guide, Alum, Blue; Enclosure Type Pomona
40AH1281
Emi/rfi Box W/ Card Guide, Alum, Blue; Enclosure Type Pomona 40AH1281
EMI/RFI BOX W/ CARD GUIDE, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:156.46mm; External Width - Metric:68.07mm; External Depth - Metric:104.9mm; IP Rating:-; Body RoHS Compliant: Yes

EMI/RFI BOX W/ CARD GUIDE, ALUM, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:156.46mm; External Width - Metric:68.07mm; External Depth - Metric:104.9mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Extruded Aluminum Alloy (Shielded Housing); 2.68 in.; 0.12 in. - 70198047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Extruded Aluminum Alloy (Shielded Housing); 2.68 in.; 0.12 in.
70198047
Enclosure; Extruded Aluminum Alloy (Shielded Housing); 2.68 in.; 0.12 in. 70198047
Die Cast Aluminum Enclosure, Blue Baked Enamel Finish, Flat Head Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Die Cast Aluminum Enclosure, Blue Baked Enamel Finish, Flat Head Screw Type
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 40AH1281 70198047
Product Name Emi/rfi Box W/ Card Guide, Alum, Blue; Enclosure Type Pomona Enclosure; Extruded Aluminum Alloy (Shielded Housing); 2.68 in.; 0.12 in.
Length 6.16 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Terminal Block Junction Box - TMC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 0.9449 inch (24 mm)
View Details
TK Series Enclosures - 111-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers