The 3731 is a switch card from Keithley.
Additional Features:
6 row by 16 column matrix (2-pole) using high speed, long life reed relays
Analog backplane connection relays provide easy column expansion
200V, 1A switched or 2A carry signal capacity; 10W, 10VA
Screw terminal connections provided on removable 3731-ST accessory
Relay actuation time of 0.5ms
Ideal for multi-channel I-V testing with Series 2600/2600A System SourceMeter® Instruments
Long life dry reed relays (>109 operations)
The Keithley 3731 is a two-pole, 6 row by 16 column reed relay matrix card. By using high speed reed relays with actuation times of 0.5ms, this card meets the requirements of demanding throughput applications while offering users the additional benefit of long life, exceeding one billion operations. The card can connect up to six differential instrument channels to any combination of 16 DUTs (devices under test). Any row can be connected to the Series 3700 mainframe backplane by using the analog backplane connection relays. This allows for easy matrix column expansion. A matrix of up to 6 rows by 96 columns can be supported within a single 3706 mainframe (with six Model 3731 cards).
The Model 3731 uses two 50-pin male D-sub connectors for signal connections. For screw terminal connections, use the detachable Model 3731-ST accessory.
The 3731 is a switch card from Keithley.
Additional Features:
- 6 row by 16 column matrix (2-pole) using high speed, long life reed relays
- Analog backplane connection relays provide easy column expansion
- 200V, 1A switched or 2A carry signal capacity; 10W, 10VA
- Screw terminal connections provided on removable 3731-ST accessory
- Relay actuation time of 0.5ms
- Ideal for multi-channel I-V testing with Series 2600/2600A System SourceMeter® Instruments
- Long life dry reed relays (>109 operations)
The Keithley 3731 is a two-pole, 6 row by 16 column reed relay matrix card. By using high speed reed relays with actuation times of 0.5ms, this card meets the requirements of demanding throughput applications while offering users the additional benefit of long life, exceeding one billion operations. The card can connect up to six differential instrument channels to any combination of 16 DUTs (devices under test). Any row can be connected to the Series 3700 mainframe backplane by using the analog backplane connection relays. This allows for easy matrix column expansion. A matrix of up to 6 rows by 96 columns can be supported within a single 3706 mainframe (with six Model 3731 cards).
The Model 3731 uses two 50-pin male D-sub connectors for signal connections. For screw terminal connections, use the detachable Model 3731-ST accessory.