Tektronix, Inc. Switch Card 3721

Description
The 3721 is a switch card from Keithley. Additional Features: 40 two-pole or 20 four-pole channels for general purpose switching 2 dedicated channels for current measurements, 3A capacity Automatic CJC for temperature measurements when used with 3721-ST accessory 4-wire common side ohms input supports 40 channels of 4-wire ohms measurements Analog backplane connection relays provide easy bank and card interconnections 300V, 2A switched or 3A carry signal capacity; 60W, 125VA Latching electromechanical relays The Keithley 3721 offers two independent banks of 1x20 two-pole multiplexers that are ideal for general purpose switching, including temperature measurements. The two banks can automatically be connected to the Series 3700 mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the Model 3721 as a single 1x40 two-pole multiplexer or to enable card-to-card expansion for even larger configurations. The Model 3721 provides a number of other features. In addition to the 40 channels, two fused channels are supplied for current measurements. Also, the Model 3721 includes dedicated inputs that enable 40 channels of four-wire common side ohms measurements. For thermocouple type measurements, automatic cold junction compensation (CJC) is supported when used with the Model 3721-ST (screw terminal) accessory. The Model 3721 uses two 50-pin male D-sub connectors for signal connections. For screw terminal or automatic CJC, use the detachable Model 3721-ST accessory.
Datasheet
Description
The 3721 is a switch card from Keithley. Additional Features: 40 two-pole or 20 four-pole channels for general purpose switching 2 dedicated channels for current measurements, 3A capacity Automatic CJC for temperature measurements when used with 3721-ST accessory 4-wire common side ohms input supports 40 channels of 4-wire ohms measurements Analog backplane connection relays provide easy bank and card interconnections 300V, 2A switched or 3A carry signal capacity; 60W, 125VA Latching electromechanical relays The Keithley 3721 offers two independent banks of 1x20 two-pole multiplexers that are ideal for general purpose switching, including temperature measurements. The two banks can automatically be connected to the Series 3700 mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the Model 3721 as a single 1x40 two-pole multiplexer or to enable card-to-card expansion for even larger configurations. The Model 3721 provides a number of other features. In addition to the 40 channels, two fused channels are supplied for current measurements. Also, the Model 3721 includes dedicated inputs that enable 40 channels of four-wire common side ohms measurements. For thermocouple type measurements, automatic cold junction compensation (CJC) is supported when used with the Model 3721-ST (screw terminal) accessory. The Model 3721 uses two 50-pin male D-sub connectors for signal connections. For screw terminal or automatic CJC, use the detachable Model 3721-ST accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 3721
The 3721 is a switch card from Keithley. Additional Features: 40 two-pole or 20 four-pole channels for general purpose switching 2 dedicated channels for current measurements, 3A capacity Automatic CJC for temperature measurements when used with 3721-ST accessory 4-wire common side ohms input supports 40 channels of 4-wire ohms measurements Analog backplane connection relays provide easy bank and card interconnections 300V, 2A switched or 3A carry signal capacity; 60W, 125VA Latching electromechanical relays The Keithley 3721 offers two independent banks of 1x20 two-pole multiplexers that are ideal for general purpose switching, including temperature measurements. The two banks can automatically be connected to the Series 3700 mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the Model 3721 as a single 1x40 two-pole multiplexer or to enable card-to-card expansion for even larger configurations. The Model 3721 provides a number of other features. In addition to the 40 channels, two fused channels are supplied for current measurements. Also, the Model 3721 includes dedicated inputs that enable 40 channels of four-wire common side ohms measurements. For thermocouple type measurements, automatic cold junction compensation (CJC) is supported when used with the Model 3721-ST (screw terminal) accessory. The Model 3721 uses two 50-pin male D-sub connectors for signal connections. For screw terminal or automatic CJC, use the detachable Model 3721-ST accessory.

The 3721 is a switch card from Keithley.

Additional Features:

  • 40 two-pole or 20 four-pole channels for general purpose switching
  • 2 dedicated channels for current measurements, 3A capacity
  • Automatic CJC for temperature measurements when used with 3721-ST accessory
  • 4-wire common side ohms input supports 40 channels of 4-wire ohms measurements
  • Analog backplane connection relays provide easy bank and card interconnections
  • 300V, 2A switched or 3A carry signal capacity; 60W, 125VA
  • Latching electromechanical relays

The Keithley 3721 offers two independent banks of 1x20 two-pole multiplexers that are ideal for general purpose switching, including temperature measurements. The two banks can automatically be connected to the Series 3700 mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the Model 3721 as a single 1x40 two-pole multiplexer or to enable card-to-card expansion for even larger configurations. The Model 3721 provides a number of other features. In addition to the 40 channels, two fused channels are supplied for current measurements.

Also, the Model 3721 includes dedicated inputs that enable 40 channels of four-wire common side ohms measurements. For thermocouple type measurements, automatic cold junction compensation (CJC) is supported when used with the Model 3721-ST (screw terminal) accessory. The Model 3721 uses two 50-pin male D-sub connectors for signal connections. For screw terminal or automatic CJC, use the detachable Model 3721-ST accessory.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3721
Product Name Switch Card
Unlock Full Specs
to access all available technical data