Tektronix, Inc. Curve Tracer 371

Description
The 371 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Peak power: 3000 W Peak voltage: 3000 V Peak current: 400 A The Tektronix 371 is the industry leader in high power curve tracers is used for testing a wide variety of power semiconductors. The Tektronix 371 performs DC parametric characterization of thyristors, SCRs, IGBTs and power MOSFETs. The high voltage collector mode permits testing the Off-Characteristics of a device up to 3,000 volts. The pulsed high current collector mode provides output current pulses greater than 400 amps peak for testing On-Characteristics.
Datasheet
Description
The 371 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Peak power: 3000 W Peak voltage: 3000 V Peak current: 400 A The Tektronix 371 is the industry leader in high power curve tracers is used for testing a wide variety of power semiconductors. The Tektronix 371 performs DC parametric characterization of thyristors, SCRs, IGBTs and power MOSFETs. The high voltage collector mode permits testing the Off-Characteristics of a device up to 3,000 volts. The pulsed high current collector mode provides output current pulses greater than 400 amps peak for testing On-Characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curve Tracer - 371 - ValueTronics International, Inc.
Elgin, IL, USA
Curve Tracer
371
Curve Tracer 371
The 371 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Peak power: 3000 W Peak voltage: 3000 V Peak current: 400 A The Tektronix 371 is the industry leader in high power curve tracers is used for testing a wide variety of power semiconductors. The Tektronix 371 performs DC parametric characterization of thyristors, SCRs, IGBTs and power MOSFETs. The high voltage collector mode permits testing the Off-Characteristics of a device up to 3,000 volts. The pulsed high current collector mode provides output current pulses greater than 400 amps peak for testing On-Characteristics.

The 371 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage.

Additional Features:

  • Peak power: 3000 W
  • Peak voltage: 3000 V
  • Peak current: 400 A

The Tektronix 371 is the industry leader in high power curve tracers is used for testing a wide variety of power semiconductors. The Tektronix 371 performs DC parametric characterization of thyristors, SCRs, IGBTs and power MOSFETs. The high voltage collector mode permits testing the Off-Characteristics of a device up to 3,000 volts. The pulsed high current collector mode provides output current pulses greater than 400 amps peak for testing On-Characteristics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Curve Tracers
Product Number 371
Product Name Curve Tracer
Unlock Full Specs
to access all available technical data

Similar Products