Tektronix, Inc. Curve Tracer 370A

Description
The 370A is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: High Precision Measurements of Semiconductor Devices Up to 2000 Volts or 10 Amp Sourcing Up to 220 Watts 1 Nanoamp Measurement Resolution Down to 2 Millivolt Measurement Resolution Waveform Comparison Envelope Display Waveform Averaging Dot Cursor Kelvin Sense Measurements Fully Programmable 3.5 Inch MS DOS Compatible Disk Storage to Save and Recall Setups The Tektronix 370A Programmable Curve Tracer is a high-resolution curve tracer that takes high precision measurements of semiconductor devices in ranges of up to 2000 V or 10 amp sourcing, up to 200 watts, down to 1 nanoamp / 2 millivolt measurement resolution. It also has waveform comparison and averaging.
Datasheet
Description
The 370A is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: High Precision Measurements of Semiconductor Devices Up to 2000 Volts or 10 Amp Sourcing Up to 220 Watts 1 Nanoamp Measurement Resolution Down to 2 Millivolt Measurement Resolution Waveform Comparison Envelope Display Waveform Averaging Dot Cursor Kelvin Sense Measurements Fully Programmable 3.5 Inch MS DOS Compatible Disk Storage to Save and Recall Setups The Tektronix 370A Programmable Curve Tracer is a high-resolution curve tracer that takes high precision measurements of semiconductor devices in ranges of up to 2000 V or 10 amp sourcing, up to 200 watts, down to 1 nanoamp / 2 millivolt measurement resolution. It also has waveform comparison and averaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curve Tracer - 370A - ValueTronics International, Inc.
Elgin, IL, USA
Curve Tracer
370A
Curve Tracer 370A
The 370A is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: High Precision Measurements of Semiconductor Devices Up to 2000 Volts or 10 Amp Sourcing Up to 220 Watts 1 Nanoamp Measurement Resolution Down to 2 Millivolt Measurement Resolution Waveform Comparison Envelope Display Waveform Averaging Dot Cursor Kelvin Sense Measurements Fully Programmable 3.5 Inch MS DOS Compatible Disk Storage to Save and Recall Setups The Tektronix 370A Programmable Curve Tracer is a high-resolution curve tracer that takes high precision measurements of semiconductor devices in ranges of up to 2000 V or 10 amp sourcing, up to 200 watts, down to 1 nanoamp / 2 millivolt measurement resolution. It also has waveform comparison and averaging.

The 370A is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage.

Additional Features:

  • High Precision Measurements of Semiconductor Devices
  • Up to 2000 Volts or 10 Amp Sourcing
  • Up to 220 Watts
  • 1 Nanoamp Measurement Resolution
  • Down to 2 Millivolt Measurement Resolution
  • Waveform Comparison
  • Envelope Display
  • Waveform Averaging
  • Dot Cursor
  • Kelvin Sense Measurements
  • Fully Programmable
  • 3.5 Inch MS DOS Compatible Disk Storage to Save and Recall Setups

The Tektronix 370A Programmable Curve Tracer is a high-resolution curve tracer that takes high precision measurements of semiconductor devices in ranges of up to 2000 V or 10 amp sourcing, up to 200 watts, down to 1 nanoamp / 2 millivolt measurement resolution. It also has waveform comparison and averaging.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Curve Tracers
Product Number 370A
Product Name Curve Tracer
Unlock Full Specs
to access all available technical data

Similar Products