Tektronix, Inc. Switch Mainframe 3706A

Description
The 3706A is a switch mainframe from Keithley. Additional Features: Six-slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Series 3700A includes the base Model 3706A system switch/multimeter mainframe with three options for added flexibility. This mainframe contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels or 2,688 one-pole matrix crosspoints for unrivaled density and economical per channel costs. High Performance, 7½-digit Multimeter (DMM) The high performance multimeter option provides up to 7½-digit measurements, offering 26-bit resolution to support your ever-increasing test accuracy requirements. This flexible resolution supplies a DC reading rate from >14,000 readings/second at 3½ digits to 60 readings/second at 7½ digits to accommodate a greater span of applications. The multimeter does not use a card slot, so you maintain all six slots in your mainframe. In addition, the multimeter is wired to the mainframe’s analog backplane, ensuring a high quality signal path from each card channel to the multimeter. The multimeter supports 13 built-in measurement functions, including: DCV, ACV, DCI, ACI, frequency, period, two-wire ohms, four-wire ohms, three-wire RTD temperature, four-wire RTD temperature, thermocouple temperature, thermistor temperature, and continuity. In addition, the multimeter offers extended low ohms (1W) and low current (10μA) ranges. In-rack calibration is supported, which reduces both maintenance and calibration time.
Datasheet
Description
The 3706A is a switch mainframe from Keithley. Additional Features: Six-slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Series 3700A includes the base Model 3706A system switch/multimeter mainframe with three options for added flexibility. This mainframe contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels or 2,688 one-pole matrix crosspoints for unrivaled density and economical per channel costs. High Performance, 7½-digit Multimeter (DMM) The high performance multimeter option provides up to 7½-digit measurements, offering 26-bit resolution to support your ever-increasing test accuracy requirements. This flexible resolution supplies a DC reading rate from >14,000 readings/second at 3½ digits to 60 readings/second at 7½ digits to accommodate a greater span of applications. The multimeter does not use a card slot, so you maintain all six slots in your mainframe. In addition, the multimeter is wired to the mainframe’s analog backplane, ensuring a high quality signal path from each card channel to the multimeter. The multimeter supports 13 built-in measurement functions, including: DCV, ACV, DCI, ACI, frequency, period, two-wire ohms, four-wire ohms, three-wire RTD temperature, four-wire RTD temperature, thermocouple temperature, thermistor temperature, and continuity. In addition, the multimeter offers extended low ohms (1W) and low current (10μA) ranges. In-rack calibration is supported, which reduces both maintenance and calibration time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 3706A - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3706A
Switch Mainframe 3706A
The 3706A is a switch mainframe from Keithley. Additional Features: Six-slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Series 3700A includes the base Model 3706A system switch/multimeter mainframe with three options for added flexibility. This mainframe contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels or 2,688 one-pole matrix crosspoints for unrivaled density and economical per channel costs. High Performance, 7½-digit Multimeter (DMM) The high performance multimeter option provides up to 7½-digit measurements, offering 26-bit resolution to support your ever-increasing test accuracy requirements. This flexible resolution supplies a DC reading rate from >14,000 readings/second at 3½ digits to 60 readings/second at 7½ digits to accommodate a greater span of applications. The multimeter does not use a card slot, so you maintain all six slots in your mainframe. In addition, the multimeter is wired to the mainframe’s analog backplane, ensuring a high quality signal path from each card channel to the multimeter. The multimeter supports 13 built-in measurement functions, including: DCV, ACV, DCI, ACI, frequency, period, two-wire ohms, four-wire ohms, three-wire RTD temperature, four-wire RTD temperature, thermocouple temperature, thermistor temperature, and continuity. In addition, the multimeter offers extended low ohms (1W) and low current (10μA) ranges. In-rack calibration is supported, which reduces both maintenance and calibration time.

The 3706A is a switch mainframe from Keithley.

Additional Features:

  • Six-slot system switch mainframe with optional high performance multimeter
  • Multi-processor architecture optimized for high throughput scanning and pattern switching applications
  • Remote PC control via Ethernet, USB, and GPIB interfaces
  • Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe
  • Up to 2,688 one-pole matrix crosspoints in one mainframe
  • Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility
  • TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments
  • Capable of over 14,000 readings per second to memory with optional high performance multimeter
  • LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control

The Series 3700A includes the base Model 3706A system switch/multimeter mainframe with three options for added flexibility. This mainframe contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels or 2,688 one-pole matrix crosspoints for unrivaled density and economical per channel costs.

High Performance, 7½-digit Multimeter (DMM)

The high performance multimeter option provides up to 7½-digit measurements, offering 26-bit resolution to support your ever-increasing test accuracy requirements. This flexible resolution supplies a DC reading rate from >14,000 readings/second at 3½ digits to 60 readings/second at 7½ digits to accommodate a greater span of applications. The multimeter does not use a card slot, so you maintain all six slots in your mainframe.

In addition, the multimeter is wired to the mainframe’s analog backplane, ensuring a high quality signal path from each card channel to the multimeter.

The multimeter supports 13 built-in measurement functions, including: DCV, ACV, DCI, ACI, frequency, period, two-wire ohms, four-wire ohms, three-wire RTD temperature, four-wire RTD temperature, thermocouple temperature, thermistor temperature, and continuity. In addition, the multimeter offers extended low ohms (1W) and low current (10μA) ranges. In-rack calibration is supported, which reduces both maintenance and calibration time.

Supplier's Site Datasheet
Switch Mainframe - 3706A - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3706A
Switch Mainframe 3706A
The 3706A is a switch mainframe from Keithley. Additional Features: Six slot system switch mainframe with optional high performance 7-1/2-digit multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control 1-Year Warranty Accessories Supplied Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C IVI.COM drivers) The Model 3706A system switch with high performance digital multimeter (DMM) contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications.

The 3706A is a switch mainframe from Keithley.

Additional Features:

  • Six slot system switch mainframe with optional high performance 7-1/2-digit multimeter
  • Multi-processor architecture optimized for high throughput scanning and pattern switching applications
  • Remote PC control via Ethernet, USB, and GPIB interfaces
  • Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe
  • Up to 2,688 one-pole matrix crosspoints in one mainframe
  • Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility
  • TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments
  • Capable of over 14,000 readings per second to memory with optional high performance multimeter
  • LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control
  • 1-Year Warranty

Accessories Supplied

  • Test Script Builder Software Suite CD
  • Ethernet Crossover Cable (CA-180-3A)
  • Series 3700A Product CD (includes LabVIEW®, IVI C IVI.COM drivers)

The Model 3706A system switch with high performance digital multimeter (DMM) contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3706A
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products