Keithley Instruments, Inc. Switch Mainframe 3706-SNFP

Description
The 3706-SNFP is a switch mainframe from Keithley. Features: Six-slot system switch, without front panel display and keypad Six slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Model 3706-SNFP system switch without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs.
Datasheet
Description
The 3706-SNFP is a switch mainframe from Keithley. Features: Six-slot system switch, without front panel display and keypad Six slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Model 3706-SNFP system switch without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 3706-SNFP - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3706-SNFP
Switch Mainframe 3706-SNFP
The 3706-SNFP is a switch mainframe from Keithley. Features: Six-slot system switch, without front panel display and keypad Six slot system switch mainframe with optional high performance multimeter Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control The Model 3706-SNFP system switch without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs.

The 3706-SNFP is a switch mainframe from Keithley.

Features:

  • Six-slot system switch, without front panel display and keypad
  • Six slot system switch mainframe with optional high performance multimeter
  • Multi-processor architecture optimized for high throughput scanning and pattern switching applications
  • Remote PC control via Ethernet, USB, and GPIB interfaces
  • Up to 576 two-wire or 720 onewire multiplexer channels in one mainframe
  • Up to 2,688 one-pole matrix crosspoints in one mainframe
  • Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility
  • TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 SourceMeter® instruments
  • Capable of over 14,000 readings per second to memory with optional high performance multimeter
  • LXI Class B with embedded Web browser interface for test setup, maintenance, and basic application control

The Model 3706-SNFP system switch without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3706-SNFP
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products