Tektronix, Inc. Curve Tracer 370

Description
The 370 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Automatic Tests Sequences Non-Volatile Storage via GPIB Interface Waveform Comparison Dot Cursor Windowing Auxiliary Supply On Screen Readout Envelope Display Digital Storage Display and Non-Storage Mode Waveform Averaging The Tektronix 370 is a Curve Tracer that provides DC parameter characterization of transistors, thyristors, diodes, SCRs, MOSFETs, optoelectronic components, solar cells, solid state displays and other semiconductor devices. The Tektronix 370 is a completely programmable, digital storage, IEEE-488 bus control, bubble memory, 16 device tests on diodes, BP and FET transistors, thyristors, opto's and IC's. Currents to 10 A and voltages to 2000 V in 10 steps.
Datasheet
Description
The 370 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Automatic Tests Sequences Non-Volatile Storage via GPIB Interface Waveform Comparison Dot Cursor Windowing Auxiliary Supply On Screen Readout Envelope Display Digital Storage Display and Non-Storage Mode Waveform Averaging The Tektronix 370 is a Curve Tracer that provides DC parameter characterization of transistors, thyristors, diodes, SCRs, MOSFETs, optoelectronic components, solar cells, solid state displays and other semiconductor devices. The Tektronix 370 is a completely programmable, digital storage, IEEE-488 bus control, bubble memory, 16 device tests on diodes, BP and FET transistors, thyristors, opto's and IC's. Currents to 10 A and voltages to 2000 V in 10 steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curve Tracer - 370 - ValueTronics International, Inc.
Elgin, IL, USA
Curve Tracer
370
Curve Tracer 370
The 370 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Automatic Tests Sequences Non-Volatile Storage via GPIB Interface Waveform Comparison Dot Cursor Windowing Auxiliary Supply On Screen Readout Envelope Display Digital Storage Display and Non-Storage Mode Waveform Averaging The Tektronix 370 is a Curve Tracer that provides DC parameter characterization of transistors, thyristors, diodes, SCRs, MOSFETs, optoelectronic components, solar cells, solid state displays and other semiconductor devices. The Tektronix 370 is a completely programmable, digital storage, IEEE-488 bus control, bubble memory, 16 device tests on diodes, BP and FET transistors, thyristors, opto's and IC's. Currents to 10 A and voltages to 2000 V in 10 steps.

The 370 is a Curve Tracer from Tektronix. A curve tracer, or curve checker, is a type of electronic test equipment engineers use to analyze semiconductor device characteristics. Curve tracers contain current and voltage sources to stimulate the equipment under test (EUT). A curve tracer applies a swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage.

Additional Features:

  • Automatic Tests Sequences
  • Non-Volatile Storage via GPIB Interface
  • Waveform Comparison
  • Dot Cursor
  • Windowing
  • Auxiliary Supply
  • On Screen Readout
  • Envelope Display
  • Digital Storage Display and Non-Storage Mode
  • Waveform Averaging

The Tektronix 370 is a Curve Tracer that provides DC parameter characterization of transistors, thyristors, diodes, SCRs, MOSFETs, optoelectronic components, solar cells, solid state displays and other semiconductor devices.
The Tektronix 370 is a completely programmable, digital storage, IEEE-488 bus control, bubble memory, 16 device tests on diodes, BP and FET transistors, thyristors, opto's and IC's. Currents to 10 A and voltages to 2000 V in 10 steps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Curve Tracers
Product Number 370
Product Name Curve Tracer
Unlock Full Specs
to access all available technical data

Similar Products