Pomona Electronics Jacks, Plugs 3690-0

Description
Banana Plug Connector Miniature Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1513-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1513-ND
Jacks, Plugs 501-1513-ND
Banana Plug Connector Miniature Solder Black

Banana Plug Connector Miniature Solder Black

Buy Now Datasheet
Miniature Banana Plug, 5A, Solder, Black; Gender Pomona - 48F5001 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Banana Plug, 5A, Solder, Black; Gender Pomona
48F5001
Miniature Banana Plug, 5A, Solder, Black; Gender Pomona 48F5001
MINIATURE BANANA PLUG, 5A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

MINIATURE BANANA PLUG, 5A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Banana, Miniature; 5 A; Black; Gold, over Brass; 2500 VDC; 80 degC; Nyl - 70198044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana, Miniature; 5 A; Black; Gold, over Brass; 2500 VDC; 80 degC; Nyl
70198044
Plug; Banana, Miniature; 5 A; Black; Gold, over Brass; 2500 VDC; 80 degC; Nyl 70198044
Miniature Banana Plug Solder Type, 2500 VDC, 5 A, Operating Temperature + 80 °C, Nylon Insulation Miniature in-line plug for use with miniature binding posts or banana jacks. Wire is soldered directly to threaded plug. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold plated. Insulation : Nylon. Rating: 2500 WVDC, 5 amps, +80°C (+176°F) max.

Miniature Banana Plug Solder Type, 2500 VDC, 5 A, Operating Temperature + 80 °C, Nylon Insulation
Miniature in-line plug for use with miniature binding posts or banana jacks. Wire is soldered directly to threaded plug. Material: Miniature banana plug body — Brass; Spring — One piece heat treated beryllium copper. Fits miniature 2.64 mm (0.104) dia. banana jack. Finish: Gold plated. Insulation : Nylon. Rating: 2500 WVDC, 5 amps, +80°C (+176°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1513-ND 48F5001 70198044
Product Name Jacks, Plugs Miniature Banana Plug, 5A, Solder, Black; Gender Pomona Plug; Banana, Miniature; 5 A; Black; Gold, over Brass; 2500 VDC; 80 degC; Nyl
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 20 to 22 AWG 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Barbed tubing connector - RTU-PK-6/6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details