Pomona Electronics Boxes 3606

Description
"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 3606PO-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

Buy Now Datasheet
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. - 70198038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in.
70198038
Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. 70198038
Die Cast Aluminum Box, Clear Anodized Cover Finish, Phillips Pan Head Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Die Cast Aluminum Box, Clear Anodized Cover Finish, Phillips Pan Head Screw Type
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3514 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3514
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3514
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 3606PO-ND 70198038 35F3514
Product Name Boxes Box; Die Cast Aluminum Alloy (Shielded Housing); CE Certified; 1.65 in. Box, Shielded, Aluminium; Enclosure Type Pomona
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
Features EMI/RFI
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers