Pomona Electronics Boxes 3602

Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-1111-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

"Box Metal, Aluminum Blue Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)"

Buy Now Datasheet
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3512 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3512
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3512
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:67mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 501-1111-ND 35F3512
Product Name Boxes Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Type Junction Box
Material Aluminum Aluminum; Diecast Aluminium
Features EMI/RFI
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TG Series Enclosures - 100-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers