Connector Triaxial Bulkhead Receptacle, Brass per QQ-B-626, Alloy 360, ½ Hard Material Body
RF Connectors / Coaxial Connectors BNC TRIAX BULK HD
RF/COAXIAL, TRIAX BULKHEAD JACK, STR; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:500MHz RoHS Compliant: Yes
RF COAXIAL, TRIAXIAL JACK, PANEL; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70197698 | 3580 | 44F5327 | 07AH5091 |
| Product Name | Receptacle, Triaxial, 2 Lug | RF Connectors / Coaxial Connectors | Rf/coaxial, Triax Bulkhead Jack, Str; Connector Type Pomona | Rf Coaxial, Triaxial Jack, Panel; Connector Type Pomona |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight; Straight Bulkhead Jack |
| Termination | Solder | Solder | ||
| Mounting | Bulkhead | |||
| Coupling | Threaded |