Pomona Electronics Between Series Adapters 3564-0

Description
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1860-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1860-ND
Between Series Adapters 501-1860-ND
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Black"

"Adapter Connector Socket, 0.093"" Dia To Banana Jack Black"

Buy Now Datasheet
Banana Jack To 12Awg Socket, 24A, Black; Inter Series Connector A Pomona - 81F4647 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 12Awg Socket, 24A, Black; Inter Series Connector A Pomona
81F4647
Banana Jack To 12Awg Socket, 24A, Black; Inter Series Connector A Pomona 81F4647
BANANA JACK TO 12AWG SOCKET, 24A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions ; Convert To Gender:ReceptacleRoH S Compliant: Yes

BANANA JACK TO 12AWG SOCKET, 24A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions; Convert To Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
70198031
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) 70198031
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1860-ND 81F4647 70198031
Product Name Between Series Adapters Banana Jack To 12Awg Socket, 24A, Black; Inter Series Connector A Pomona Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 221Y12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details