Pomona Electronics Between Series Adapters 3563-2

Description
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1414-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1414-ND
Between Series Adapters 501-1414-ND
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Red"

"Adapter Connector Pin, 0.063"" Dia To Banana Jack Red"

Buy Now Datasheet
Test Connector Adapters - 1615350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615350
Test Connector Adapters 1615350
4mm red pin test adaptor,1.6mm contact

4mm red pin test adaptor,1.6mm contact

Supplier's Site
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
70198042
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) 70198042
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 16Awg Pin, 13A, Red; Inter Series Connector A Pomona - 81F4654 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 16Awg Pin, 13A, Red; Inter Series Connector A Pomona
81F4654
Banana Jack To 16Awg Pin, 13A, Red; Inter Series Connector A Pomona 81F4654
BANANA JACK TO 16AWG PIN, 13A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

BANANA JACK TO 16AWG PIN, 13A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1414-ND 1615350 70198042 81F4654
Product Name Between Series Adapters Test Connector Adapters Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) Banana Jack To 16Awg Pin, 13A, Red; Inter Series Connector A Pomona
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug connector - NPQH-D-Q14-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details