Pomona Electronics Between Series Adapters 3563-0

Description
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1632-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1632-ND
Between Series Adapters 501-1632-ND
"Adapter Connector Pin, 0.063"" Dia To Banana Jack Black"

"Adapter Connector Pin, 0.063"" Dia To Banana Jack Black"

Buy Now Datasheet
Test Connector Adapters - 1615344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615344
Test Connector Adapters 1615344
4mm black pin test adaptor,1.6mm contact

4mm black pin test adaptor,1.6mm contact

Supplier's Site
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.)
70198041
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) 70198041
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 16Awg Pin, 13A, Black; Gender Pomona - 81F4646 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 16Awg Pin, 13A, Black; Gender Pomona
81F4646
Banana Jack To 16Awg Pin, 13A, Black; Gender Pomona 81F4646
BANANA JACK TO 16AWG PIN, 13A, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:13A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK TO 16AWG PIN, 13A, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:13A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1632-ND 1615344 70198041 81F4646
Product Name Between Series Adapters Test Connector Adapters Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) Banana Jack To 16Awg Pin, 13A, Black; Gender Pomona
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details