Pomona Electronics Test Connector Adapters 3562-2

Description
4mm red skt test adaptor,1.6mm contact
Request a Quote Datasheet
Description
4mm red skt test adaptor,1.6mm contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 1615401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615401
Test Connector Adapters 1615401
4mm red skt test adaptor,1.6mm contact

4mm red skt test adaptor,1.6mm contact

Supplier's Site
Connectors Test & Instrument, Test Lead Sets - 3562-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, Test Lead Sets
3562-2
Connectors Test & Instrument, Test Lead Sets 3562-2
BANANA PLUG TEST ADAPTER WITH .063 SOCKET, RED

BANANA PLUG TEST ADAPTER WITH .063 SOCKET, RED

Buy Now
Between Series Adapters - 501-1522-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1522-ND
Between Series Adapters 501-1522-ND
"Adapter Connector Socket, 0.063"" Dia To Banana Jack Red"

"Adapter Connector Socket, 0.063"" Dia To Banana Jack Red"

Buy Now Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.)
70198033
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) 70198033
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 16Awg Socket, 13A, Red; Inter Series Connector A Pomona - 81F4653 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 16Awg Socket, 13A, Red; Inter Series Connector A Pomona
81F4653
Banana Jack To 16Awg Socket, 13A, Red; Inter Series Connector A Pomona 81F4653
BANANA JACK TO 16AWG SOCKET, 13A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

BANANA JACK TO 16AWG SOCKET, 13A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1615401 3562-2 501-1522-ND 70198033 81F4653
Product Name Test Connector Adapters Connectors Test & Instrument, Test Lead Sets Between Series Adapters Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) Banana Jack To 16Awg Socket, 13A, Red; Inter Series Connector A Pomona
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers