Pomona Electronics Between Series Adapters 3562-0

Description
"Adapter Connector Socket, 0.063"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Socket, 0.063"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1803-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1803-ND
Between Series Adapters 501-1803-ND
"Adapter Connector Socket, 0.063"" Dia To Banana Jack Black"

"Adapter Connector Socket, 0.063"" Dia To Banana Jack Black"

Buy Now Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
70198028
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) 70198028
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Adapter, Banana Jack To 16Awg Socket, Black; Inter Series Connector A Pomona - 81F4645 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Banana Jack To 16Awg Socket, Black; Inter Series Connector A Pomona
81F4645
Adapter, Banana Jack To 16Awg Socket, Black; Inter Series Connector A Pomona 81F4645
ADAPTER, BANANA JACK TO 16AWG SOCKET, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Test; Convert To Positions:1Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, BANANA JACK TO 16AWG SOCKET, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Test; Convert To Positions:1Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1803-ND 70198028 81F4645
Product Name Between Series Adapters Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) Adapter, Banana Jack To 16Awg Socket, Black; Inter Series Connector A Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details