Pomona Electronics Test Connector Adapters 3561-2

Description
4mm red pin test adaptor,1mm contact
Request a Quote Datasheet
Description
4mm red pin test adaptor,1mm contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 2779001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2779001
Test Connector Adapters 2779001
4mm red pin test adaptor,1mm contact

4mm red pin test adaptor,1mm contact

Supplier's Site
Between Series Adapters - 501-1413-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1413-ND
Between Series Adapters 501-1413-ND
"Adapter Connector Pin, 0.040"" Dia To Banana Jack Red"

"Adapter Connector Pin, 0.040"" Dia To Banana Jack Red"

Buy Now Datasheet
Banana Jack To 20Awg Pin, 7.5A, Red; Inter Series Connector A Pomona - 81F4652 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 20Awg Pin, 7.5A, Red; Inter Series Connector A Pomona
81F4652
Banana Jack To 20Awg Pin, 7.5A, Red; Inter Series Connector A Pomona 81F4652
BANANA JACK TO 20AWG PIN, 7.5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

BANANA JACK TO 20AWG PIN, 7.5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Socket Tip; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
70198040
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) 70198040
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2779001 501-1413-ND 81F4652 70198040
Product Name Test Connector Adapters Between Series Adapters Banana Jack To 20Awg Pin, 7.5A, Red; Inter Series Connector A Pomona Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details