Pomona Electronics Between Series Adapters 3561-0

Description
"Adapter Connector Pin, 0.040"" Dia To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector Pin, 0.040"" Dia To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1396-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1396-ND
Between Series Adapters 501-1396-ND
"Adapter Connector Pin, 0.040"" Dia To Banana Jack Black"

"Adapter Connector Pin, 0.040"" Dia To Banana Jack Black"

Buy Now Datasheet
Test Connector Adapters - 2778991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2778991
Test Connector Adapters 2778991
4mm black pin test adaptor,1mm contact

4mm black pin test adaptor,1mm contact

Supplier's Site
Banana Jack To 20Awg Pin, 7.5A, Black; Inter Series Connector A Pomona - 81F4644 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 20Awg Pin, 7.5A, Black; Inter Series Connector A Pomona
81F4644
Banana Jack To 20Awg Pin, 7.5A, Black; Inter Series Connector A Pomona 81F4644
BANANA JACK TO 20AWG PIN, 7.5A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

BANANA JACK TO 20AWG PIN, 7.5A, BLACK; Inter Series Connector A:Banana; Convert From Positions:1; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.)
70198039
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) 70198039
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1396-ND 2778991 81F4644 70198039
Product Name Between Series Adapters Test Connector Adapters Banana Jack To 20Awg Pin, 7.5A, Black; Inter Series Connector A Pomona Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.)
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details