Pomona Electronics Jacks, Plugs 3542-6

Description
Tip Jack Connector Standard Tip Threaded and Turret Blue
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Threaded and Turret Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1936-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1936-ND
Jacks, Plugs 501-1936-ND
Tip Jack Connector Standard Tip Threaded and Turret Blue

Tip Jack Connector Standard Tip Threaded and Turret Blue

Buy Now Datasheet
Pin Tip Jack, 1500V, 5A, Blue; Connector Type Pomona - 84F906 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1500V, 5A, Blue; Connector Type Pomona
84F906
Pin Tip Jack, 1500V, 5A, Blue; Connector Type Pomona 84F906
PIN TIP JACK, 1500V, 5A, BLUE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Blue; Product Range:Model 3542 Series; Colour:Blue RoHS Compliant: Yes

PIN TIP JACK, 1500V, 5A, BLUE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Blue; Product Range:Model 3542 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1936-ND 84F906
Product Name Jacks, Plugs Pin Tip Jack, 1500V, 5A, Blue; Connector Type Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers