Pomona Electronics Test Plugs & Test Jacks 3542-5

Description
Test Plugs & Test Jacks PIN TIP JACK GOLD PL GREEN
Datasheet
Description
Test Plugs & Test Jacks PIN TIP JACK GOLD PL GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3542-5
Test Plugs & Test Jacks 3542-5
Test Plugs & Test Jacks PIN TIP JACK GOLD PL GREEN

Test Plugs & Test Jacks PIN TIP JACK GOLD PL GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 3542-5
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Keystone Electronics Corp.
View Details