Pomona Electronics Jacks, Plugs 3542-5

Description
Tip Jack Connector Standard Tip Threaded and Turret Green
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Threaded and Turret Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1935-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1935-ND
Jacks, Plugs 501-1935-ND
Tip Jack Connector Standard Tip Threaded and Turret Green

Tip Jack Connector Standard Tip Threaded and Turret Green

Buy Now Datasheet
Pin Jack; Green; 5 A; 1500 V (RMS); Polycarbonate; Gold plated Brass; 115 degC - 70198025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Jack; Green; 5 A; 1500 V (RMS); Polycarbonate; Gold plated Brass; 115 degC
70198025
Pin Jack; Green; 5 A; 1500 V (RMS); Polycarbonate; Gold plated Brass; 115 degC 70198025
Insulated Panel Mount Pin Tip Jacks, Gold plated Brass Contact Pin jack for 0.080" pin plug. Mounts in panels to 6.35 mm (0.250) thick. Nickel-plated 8-32 hex nut and lockwasher included. Material: Pin jack body, brass. Spring: Beryllium copper. Finish: Pin jack, gold plated, Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C (+239°F) max. It’s lockwasher #8 internal tooth is nickel plated steel.

Insulated Panel Mount Pin Tip Jacks, Gold plated Brass Contact
Pin jack for 0.080" pin plug. Mounts in panels to 6.35 mm (0.250) thick. Nickel-plated 8-32 hex nut and lockwasher included. Material: Pin jack body, brass. Spring: Beryllium copper. Finish: Pin jack, gold plated, Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C (+239°F) max.
It’s lockwasher #8 internal tooth is nickel plated steel.

Supplier's Site
Pin Tip Jack, 1.5Kv, 5A, Green; Connector Type Pomona - 84F905 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1.5Kv, 5A, Green; Connector Type Pomona
84F905
Pin Tip Jack, 1.5Kv, 5A, Green; Connector Type Pomona 84F905
PIN TIP JACK, 1.5KV, 5A, GREEN; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Green; Product Range:Model 3542 Series RoHS Compliant: Yes

PIN TIP JACK, 1.5KV, 5A, GREEN; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Green; Product Range:Model 3542 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1935-ND 70198025 84F905
Product Name Jacks, Plugs Pin Jack; Green; 5 A; 1500 V (RMS); Polycarbonate; Gold plated Brass; 115 degC Pin Tip Jack, 1.5Kv, 5A, Green; Connector Type Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products