Pomona Electronics Jacks, Plugs 3542-4

Description
Tip Jack Connector Standard Tip Threaded and Turret Yellow
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Threaded and Turret Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1934-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1934-ND
Jacks, Plugs 501-1934-ND
Tip Jack Connector Standard Tip Threaded and Turret Yellow

Tip Jack Connector Standard Tip Threaded and Turret Yellow

Buy Now Datasheet
Pin Tip Jack, 1500V, 5A, Yellow; Connector Type Pomona - 84F904 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1500V, 5A, Yellow; Connector Type Pomona
84F904
Pin Tip Jack, 1500V, 5A, Yellow; Connector Type Pomona 84F904
PIN TIP JACK, 1500V, 5A, YELLOW; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Yellow; Product Range:Model 3542 Series; Colour:Yellow RoHS Compliant: Yes

PIN TIP JACK, 1500V, 5A, YELLOW; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Yellow; Product Range:Model 3542 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1934-ND 84F904
Product Name Jacks, Plugs Pin Tip Jack, 1500V, 5A, Yellow; Connector Type Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details