Pomona Electronics Jacks, Plugs 3542-3

Description
Tip Jack Connector Standard Tip Threaded and Turret Orange
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Threaded and Turret Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1933-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1933-ND
Jacks, Plugs 501-1933-ND
Tip Jack Connector Standard Tip Threaded and Turret Orange

Tip Jack Connector Standard Tip Threaded and Turret Orange

Buy Now Datasheet
Pin Tip Jack, 1500V, 5A, Orange; Connector Type Pomona - 96F7103 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1500V, 5A, Orange; Connector Type Pomona
96F7103
Pin Tip Jack, 1500V, 5A, Orange; Connector Type Pomona 96F7103
PIN TIP JACK, 1500V, 5A, ORANGE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Orange; Product Range:-; Connector Colour:Orange RoHS Compliant: Yes

PIN TIP JACK, 1500V, 5A, ORANGE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Orange; Product Range:-; Connector Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1933-ND 96F7103
Product Name Jacks, Plugs Pin Tip Jack, 1500V, 5A, Orange; Connector Type Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details