Tip Jack Connector Standard Tip Threaded and Turret Red
Insulated Panel Mount Pin Tip Jacks, Gold plated Brass Contact
Pin jack for 0.080" pin plug. Mounts in panels to 6.35 mm (0.250) thick. Nickel-plated 8-32 hex nut and lockwasher included. Material: Pin jack body, brass. Spring: Beryllium copper. Finish: Pin jack, gold plated, Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C (+239°F) max.
It’s lockwasher #8 internal tooth is nickel plated steel.
PIN TIP JACK, 1500V, 5A, RED; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:Model 3542 Series; Colour:Red RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1092-ND | 70198024 | 3542-2 | 89F358 |
| Product Name | Jacks, Plugs | Pin Jack; Red; 5 A; 1500 V (RMS); Polycarbonate; Gold plated Brass; 115 degC | Jacks, Plugs | Pin Tip Jack, 1500V, 5A, Red; Connector Type Pomona |
| Gender | Female / Jack | Female / Jack |