Pomona Electronics Adapter; BNC (Male); Brass; PTFE; 0.71 in.; Gold-Plated; 50 Ohms 3535

Description
Adapter BNC (Male) to N (Female), Brass Body, Contact Material Gold Plated Beryllium Copper Connector meets the interface requirements of MIL-STD-348 Adapter BNC (Male) to N (Female) with brass body, gold plated beryllium copper contact material.
Datasheet
Description
Adapter BNC (Male) to N (Female), Brass Body, Contact Material Gold Plated Beryllium Copper Connector meets the interface requirements of MIL-STD-348 Adapter BNC (Male) to N (Female) with brass body, gold plated beryllium copper contact material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter; BNC (Male); Brass; PTFE; 0.71 in.; Gold-Plated; 50 Ohms - 70198022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC (Male); Brass; PTFE; 0.71 in.; Gold-Plated; 50 Ohms
70198022
Adapter; BNC (Male); Brass; PTFE; 0.71 in.; Gold-Plated; 50 Ohms 70198022
Adapter BNC (Male) to N (Female), Brass Body, Contact Material Gold Plated Beryllium Copper Connector meets the interface requirements of MIL-STD-348 Adapter BNC (Male) to N (Female) with brass body, gold plated beryllium copper contact material.

Adapter BNC (Male) to N (Female), Brass Body, Contact Material Gold Plated Beryllium Copper

  • Connector meets the interface requirements of MIL-STD-348
    Adapter BNC (Male) to N (Female) with brass body, gold plated beryllium copper contact material.
Supplier's Site
Rf/coaxial Adapter, Bnc Plug-N Plug; Convert From Coax Type Pomona - 89F364 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Plug-N Plug; Convert From Coax Type Pomona
89F364
Rf/coaxial Adapter, Bnc Plug-N Plug; Convert From Coax Type Pomona 89F364
RF/COAXIAL ADAPTER, BNC PLUG-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC PLUG-N PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 3535 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
3535
RF Adapters - Between Series 3535
RF Adapters - Between Series BNC (M)/"N"(F) ADPT

RF Adapters - Between Series BNC (M)/"N"(F) ADPT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 70198022 89F364 3535
Product Name Adapter; BNC (Male); Brass; PTFE; 0.71 in.; Gold-Plated; 50 Ohms Rf/coaxial Adapter, Bnc Plug-N Plug; Convert From Coax Type Pomona RF Adapters - Between Series
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details