RF Adapters - In Series BNC M-M ADAPTER
Adapter BNC Male To Male, 30 VAC⁄60 VDC (Max.) Voltage Rating
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 3533 | 70198021 | 30F1414 |
| Product Name | RF Adapters - In Series | Adapter; BNC Male to Male; Brass; Brass; Gold; 30 VAC/60 VDC (Max.); PTFE | Rf/coaxial Adapter, Bnc Plug-Bnc Plug; Convert From Coax Type Pomona |
| Gender | Male / Plug | Male / Plug |