Amprobe Test Tools RF Generator 3510

Description
The 3510 is a 1.04 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1040 MHz AM and FM Output +13 dBm to -137 dBm IEEE-488 programmable The WaveTek 3510 Programmable Signal Generator offers a unique approach to signal generator control. The frequency range of 1 to 1040 MHz covers a wide spectrum of testing requirements, and the 100 Hz resolution (0.001% accuracy) provides the precision you need.
Description
The 3510 is a 1.04 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1040 MHz AM and FM Output +13 dBm to -137 dBm IEEE-488 programmable The WaveTek 3510 Programmable Signal Generator offers a unique approach to signal generator control. The frequency range of 1 to 1040 MHz covers a wide spectrum of testing requirements, and the 100 Hz resolution (0.001% accuracy) provides the precision you need.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3510 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3510
RF Generator 3510
The 3510 is a 1.04 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1040 MHz AM and FM Output +13 dBm to -137 dBm IEEE-488 programmable The WaveTek 3510 Programmable Signal Generator offers a unique approach to signal generator control. The frequency range of 1 to 1040 MHz covers a wide spectrum of testing requirements, and the 100 Hz resolution (0.001% accuracy) provides the precision you need.

The 3510 is a 1.04 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 to 1040 MHz
  • AM and FM Output
  • +13 dBm to -137 dBm
  • IEEE-488 programmable

The WaveTek 3510 Programmable Signal Generator offers a unique approach to signal generator control. The frequency range of 1 to 1040 MHz covers a wide spectrum of testing requirements, and the 100 Hz resolution (0.001% accuracy) provides the precision you need.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3510
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details